Neff D46ML54N0B cooker hood Semi built-in (pull out) Stainless steel 677 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13282
Info modified on:
29 Nov 2024, 15:54:23
Short summary description Neff D46ML54N0B cooker hood Semi built-in (pull out) Stainless steel 677 m³/h:

Neff D46ML54N0B, 677 m³/h, Ducted/Recirculating, B, A, B, 56 dB

Long summary description Neff D46ML54N0B cooker hood Semi built-in (pull out) Stainless steel 677 m³/h:

Neff D46ML54N0B. Maximum extraction power: 677 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: B. Type: Semi built-in (pull out), Product color: Stainless steel, Housing material: Stainless steel. Grease filter type: Stainless steel, Number of filters: 2 pc(s). Number of bulbs: 2 bulb(s), Bulb type: LED, Illuminance: 711 lx. Annual energy consumption: 41.3 kWh, Energy efficiency scale: A+++ to D, Connected load: 146 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.