Neff C17MS22G0 oven 45 L Graphite

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24618
Info modified on:
03 Mar 2022, 10:33:18
Short summary description Neff C17MS22G0 oven 45 L Graphite:

Neff C17MS22G0, Medium, Electric, 45 L, 45 L, 30 - 300 °C, 900 W

Long summary description Neff C17MS22G0 oven 45 L Graphite:

Neff C17MS22G0. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 45 L. Appliance placement: Built-in, Product color: Graphite, Control type: Touch. Clock type: Electronic. Connected load: 3600 W, AC input voltage: 220 - 240 V, AC input frequency: 50; 60 Hz. Lamp type: LED

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.