Neff B1CCC0AN0 + Z12CP10A0 71 L 97 W Black, Silver

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11288
Info modified on:
29 Nov 2024, 15:42:45
Short summary description Neff B1CCC0AN0 + Z12CP10A0 71 L 97 W Black, Silver:

Neff B1CCC0AN0 + Z12CP10A0, Medium, Electric, 71 L, 97 W, 71 L, 81 W

Long summary description Neff B1CCC0AN0 + Z12CP10A0 71 L 97 W Black, Silver:

Neff B1CCC0AN0 + Z12CP10A0. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Black, Silver, Control type: Buttons, Rotary. Clock type: Electronic. Energy consumption (conventional): 0.97 kWh, Energy consumption (forced convection): 0.81 kWh, Energy efficiency scale: A+++ to D. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.