Neff N 50 B6ACJ7AG3 + Z1608BX0 71 L Black, Graphite

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13709
Info modified on:
26 Dec 2024, 18:34:05
Short summary description Neff N 50 B6ACJ7AG3 + Z1608BX0 71 L Black, Graphite:

Neff N 50 B6ACJ7AG3 + Z1608BX0, Medium, Electric, 71 L, 71 L, 30 - 275 °C, 275 °C

Long summary description Neff N 50 B6ACJ7AG3 + Z1608BX0 71 L Black, Graphite:

Neff N 50 B6ACJ7AG3 + Z1608BX0. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Black, Graphite, Control type: Touch. Clock type: Electronic. Energy consumption (conventional): 0.94 kWh, Energy consumption (forced convection): 0.69 kWh, Energy efficiency scale: A+++ to D. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.