Neff SHH 9572 N Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45982
Info modified on:
06 Aug 2018, 14:06:28
Short summary description Neff SHH 9572 N Silver:

Neff SHH 9572 N, Electric, 50 - 275 °C, Silver, Buttons, Digital, 3680 W

Long summary description Neff SHH 9572 N Silver:

Neff SHH 9572 N. Oven type: Electric, Oven thermostat range: 50 - 275 °C. Product color: Silver, Control type: Buttons. Timer type: Digital. Power consumption (typical): 3680 W. Width: 23.4" (595 mm), Depth: 21.7" (550 mm), Height: 23.4" (594 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.