Neff B58CT68G0, Medium, Electric, 71 L, 3600 W, 40 - 275 °C, Pyrolytic
Neff B58CT68G0. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Graphite, Control type: Buttons. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.69 kWh, Energy consumption (forced convection): 0.87 kWh, Energy efficiency scale: A+++ to D. Lamp type: LED