Neff B57VS26N0B oven 71 L Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39942
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Neff B57VS26N0B oven 71 L Stainless steel:

Neff B57VS26N0B, Medium, Electric, 71 L, 71 L, 40 - 275 °C, Pyrolytic

Long summary description Neff B57VS26N0B oven 71 L Stainless steel:

Neff B57VS26N0B. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Sensor. Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.69 kWh, Connected load: 3450 W. Lamp type: LED. Installation compartment width: 23.4" (59.5 cm), Installation compartment depth: 21.7" (55 cm), Width: 23.5" (596 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.