Neff BFS 4722 N MC 71 L 3650 W Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52761
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Neff BFS 4722 N MC 71 L 3650 W Stainless steel:

Neff BFS 4722 N MC, Large, Electric, 71 L, 3650 W, 71 L, 3650 W

Long summary description Neff BFS 4722 N MC 71 L 3650 W Stainless steel:

Neff BFS 4722 N MC. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Touch. Clock type: Electronic. Energy consumption (forced convection): 0.69 kWh, Connected load: 3650 W, AC input voltage: 220-240 V. Lamp type: LED

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.