Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 25194830 data-sheets &
28648 brands
– register (free)
Ovens
Neff Mega SHE 4674 N 67 L 3680 W Stainless steel
Neff Mega SHE 4674 N 67 L 3680 W Stainless steel
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Neff B46E74N0
XML doc
Icecat LIVE: JS for Neff B46E74N0
Icecat Live DOC
JSON product data for Neff B46E74N0
JSON DOC
CSV product data for Neff B46E74N0
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Neff
Product name:
Mega SHE 4674 N
Article code:
B46E74N0
GTIN (EAN/UPC):
4242004109730
Category:
Ovens
Icecat Product ID:
26163454
Data-sheet quality:
created/standardized by Icecat
Product views:
32457
Info modified on:
29 Nov 2024, 15:42:38
EU Energy Label (159 KB)
Neff B46E74N0 (Icecat)
Embed the product datasheet into your content.
XML product data for Neff B46E74N0
XML doc
Icecat LIVE: JS for Neff B46E74N0
Icecat Live DOC
JSON product data for Neff B46E74N0
JSON DOC
CSV product data for Neff B46E74N0
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE