Neff B45VR22N0 oven 71 L 3600 W Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71961
Info modified on:
19 Jan 2025, 10:41:49
Short summary description Neff B45VR22N0 oven 71 L 3600 W Black, Stainless steel:

Neff B45VR22N0, Medium, Electric, 71 L, 3600 W, 71 L, Built-in

Long summary description Neff B45VR22N0 oven 71 L 3600 W Black, Stainless steel:

Neff B45VR22N0. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Rotary. Clock type: Electronic, Timer type: Digital, Timer modes: Timer. Energy consumption (conventional): 0.69 kWh, Energy consumption (forced convection): 0.87 kWh, Energy efficiency scale: A+++ to D. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 23.4" (59.5 cm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.