Neff N 70 BCR 4522 N 71 L Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132497
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Neff N 70 BCR 4522 N 71 L Stainless steel:

Neff N 70 BCR 4522 N, Medium, Electric, 71 L, 71 L, Built-in, Stainless steel

Long summary description Neff N 70 BCR 4522 N 71 L Stainless steel:

Neff N 70 BCR 4522 N. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Touch. Timer type: Digital. Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.69 kWh, Connected load: 3650 W. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Width: 23.5" (596 mm)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.