NEC logo

NEC VersaPro type VX VK26T/X-M Intel® Core™ i5 i5-4210M Laptop 15.6" 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88033
Info modified on:
22 Jan 2025, 06:20:29
Short summary description NEC VersaPro type VX VK26T/X-M Intel® Core™ i5 i5-4210M Laptop 15.6" 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black:

NEC VersaPro type VX VK26T/X-M, Intel® Core™ i5, 2.6 GHz, 15.6", 2 GB, 500 GB, Windows 8.1 Pro

Long summary description NEC VersaPro type VX VK26T/X-M Intel® Core™ i5 i5-4210M Laptop 15.6" 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black:

NEC VersaPro type VX VK26T/X-M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 15.6". Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro. Product color: Black. Weight: 5.51 lbs (2.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.