NEC logo

NEC VersaPro type VB VK23L/B-R Intel® Core™ i3 i3-6100U Laptop 12.5" HD 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55737
Info modified on:
09 Mar 2024, 14:04:25
Short summary description NEC VersaPro type VB VK23L/B-R Intel® Core™ i3 i3-6100U Laptop 12.5" HD 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional White:

NEC VersaPro type VB VK23L/B-R, Intel® Core™ i3, 2.3 GHz, 12.5", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description NEC VersaPro type VB VK23L/B-R Intel® Core™ i3 i3-6100U Laptop 12.5" HD 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional White:

NEC VersaPro type VB VK23L/B-R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 12.5", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.