NEC LaVie Note Standard PC-NS150AAW, Intel® Celeron®, 1.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB
NEC LaVie Note Standard PC-NS150AAW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3205U, Processor frequency: 1.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Black, White