NEC logo

NEC MultiSync P212 computer monitor 21" 1600 x 1200 pixels LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32202
Info modified on:
31 May 2024, 09:35:23
Short summary description NEC MultiSync P212 computer monitor 21" 1600 x 1200 pixels LED Black:

NEC MultiSync P212, 21", 1600 x 1200 pixels, LED, LCD, 8 ms, Black

Long summary description NEC MultiSync P212 computer monitor 21" 1600 x 1200 pixels LED Black:

NEC MultiSync P212. Display diagonal: 21", Display resolution: 1600 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.