NEC NP-UM330W, 3300 ANSI lumens, LCD, WXGA (1280x800), 3000:1, 58 - 110", 16:10
NEC NP-UM330W. Projector brightness: 3300 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Zoom ratio: 1.4:1, Throw ratio: 0.36:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232