NEC MultiSync LCD2090UXi, 20.1", 1600 x 1200 pixels, LCD, LCD, 8 ms, Black
NEC MultiSync LCD2090UXi. Display diagonal: 20.1", Display resolution: 1600 x 1200 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black