NEC logo

NEC MultiSync® LCD2070NX (Silver front bezel, black back cabinet) computer monitor 20.1" 1600 x 1200 pixels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13483
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NEC MultiSync® LCD2070NX (Silver front bezel, black back cabinet) computer monitor 20.1" 1600 x 1200 pixels:

NEC MultiSync® LCD2070NX (Silver front bezel, black back cabinet), 20.1", 1600 x 1200 pixels, 16 ms

Long summary description NEC MultiSync® LCD2070NX (Silver front bezel, black back cabinet) computer monitor 20.1" 1600 x 1200 pixels:

NEC MultiSync® LCD2070NX (Silver front bezel, black back cabinet). Display diagonal: 20.1", Display resolution: 1600 x 1200 pixels, Response time: 16 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.