NEC OPS-Sky-i3-s4/64/no OS B 2.7 GHz Intel® Core™ i3 64 GB SSD 4 GB
Long product name NEC OPS-Sky-i3-s4/64/no OS B 2.7 GHz Intel® Core™ i3 64 GB SSD 4 GB
:
The short editorial description of NEC OPS-Sky-i3-s4/64/no OS B 2.7 GHz Intel® Core™ i3 64 GB SSD 4 GB
Intel Core i3-6100E, Intel HD Graphics 530, 2x USB 3.0, 1x Ethernet RJ45, 1x mini DisplayPort out, 1x Audio, 1x Mic, 4GB RAM, 64GB SSD, no os
More>>>
Short summary description NEC OPS-Sky-i3-s4/64/no OS B 2.7 GHz Intel® Core™ i3 64 GB SSD 4 GB:
This short summary of the NEC OPS-Sky-i3-s4/64/no OS B 2.7 GHz Intel® Core™ i3 64 GB SSD 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.
NEC OPS-Sky-i3-s4/64/no OS B, 2.7 GHz, Intel® Core™ i3, i3-6100E, 6th gen Intel® Core™ i3, BGA 1440, 3 MB
Long summary description NEC OPS-Sky-i3-s4/64/no OS B 2.7 GHz Intel® Core™ i3 64 GB SSD 4 GB:
This is an auto-generated long summary of NEC OPS-Sky-i3-s4/64/no OS B 2.7 GHz Intel® Core™ i3 64 GB SSD 4 GB based on the first three specs of the first five spec groups.
NEC OPS-Sky-i3-s4/64/no OS B. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100E. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 16 GB. Total storage capacity: 64 GB, Storage media: SSD, Compatible memory cards: SD. On-board graphics card model: Intel® HD Graphics 530, On-board graphics card family: Intel® HD Graphics, Maximum on-board graphics card memory: 64 GB. Cabling technology: 10/100/1000Base-T(X), Ethernet LAN data rates: 10,100,1000 Mbit/s