NEC logo

NEC 100013995 embedded computer 2.4 GHz Intel® Core™ i7 64 GB SSD 8 GB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28813
Info modified on:
14 Mar 2024, 19:51:11
Long product name NEC 100013995 embedded computer 2.4 GHz Intel® Core™ i7 64 GB SSD 8 GB:

OPS Slot-in PC, Core i7-4700EQ, 8 GB RAM, 64 GB SSD, Ethernet, w/o OS

Short summary description NEC 100013995 embedded computer 2.4 GHz Intel® Core™ i7 64 GB SSD 8 GB:

NEC 100013995, 2.4 GHz, Intel® Core™ i7, i7-4700EQ, 4th gen Intel® Core™ i7, 3.4 GHz, BGA 1364

Long summary description NEC 100013995 embedded computer 2.4 GHz Intel® Core™ i7 64 GB SSD 8 GB:

NEC 100013995. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4700EQ. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 16 GB. Total storage capacity: 64 GB, Storage media: SSD, Compatible memory cards: SD, SDHC, SDXC. On-board graphics card model: Intel® HD Graphics 4600, Maximum on-board graphics card memory: 1.74 GB, On-board graphics card base frequency: 400 MHz. Cabling technology: 10/100/1000Base-T(X), Ethernet LAN data rates: 10,100,1000 Mbit/s

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.