Nanocable logo

Nanocable 10.20.1900-L25 networking cable Gray 9.84" (0.25 m) Cat6a SF/UTP (S-FTP)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9959
Info modified on:
10 Aug 2024, 10:49:10
Short summary description Nanocable 10.20.1900-L25 networking cable Gray 9.84" (0.25 m) Cat6a SF/UTP (S-FTP):

Nanocable 10.20.1900-L25, 9.84" (0.25 m), Cat6a, SF/UTP (S-FTP), RJ-45, RJ-45, Gray

Long summary description Nanocable 10.20.1900-L25 networking cable Gray 9.84" (0.25 m) Cat6a SF/UTP (S-FTP):

Nanocable 10.20.1900-L25. Cable length: 9.84" (0.25 m), Cable standard: Cat6a, Cable shielding: SF/UTP (S-FTP), Connector 1: RJ-45, Connector 2: RJ-45, Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.