Nanocable USB 3.1, 1m, 39.4" (1 m), USB C, USB A, USB 3.2 Gen 2 (3.1 Gen 2), Male/Male, Black
Nanocable USB 3.1, 1m. Cable length: 39.4" (1 m). Connector 1: USB C, Connector 2: USB A, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Connector gender: Male/Male, Maximum data transfer rate: 10 Gbit/s, Product color: Black