Multibrackets logo

Multibrackets 0120 TV mount/stand 46" Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8668
Info modified on:
25 Nov 2022, 10:15:12
End of life date:
01 Aug 2021
Short summary description Multibrackets 0120 TV mount/stand 46" Silver:

Multibrackets 0120, 35", 46", 7.87 x 7.87" (200 x 200 mm), 23.6 x 15.7" (600 x 400 mm), Aluminum, Silver

Long summary description Multibrackets 0120 TV mount/stand 46" Silver:

Multibrackets 0120. Maximum weight capacity: 88.2 lbs (40 kg), Minimum screen size: 35", Maximum screen size: 46", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 23.6 x 15.7" (600 x 400 mm). Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.