MSI logo

MSI Z68A-G43 (B3) motherboard Intel Z68 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79651
Info modified on:
07 May 2020, 10:25:32
Short summary description MSI Z68A-G43 (B3) motherboard Intel Z68 LGA 1155 (Socket H2) ATX:

MSI Z68A-G43 (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i7, 32 GB, Dual-channel, 1066,1333,1600,1866,2133 MHz

Long summary description MSI Z68A-G43 (B3) motherboard Intel Z68 LGA 1155 (Socket H2) ATX:

MSI Z68A-G43 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Supported memory clock speeds: 1066,1333,1600,1866,2133 MHz. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel Z68

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.