MSI logo

MSI MPG Z390I Gaming Edge AC Intel Z390 LGA 1151 (Socket H4) mini ITX

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25642
Info modified on:
30 Oct 2024, 13:12:03
Short summary description MSI MPG Z390I Gaming Edge AC Intel Z390 LGA 1151 (Socket H4) mini ITX:

MSI MPG Z390I Gaming Edge AC, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description MSI MPG Z390I Gaming Edge AC Intel Z390 LGA 1151 (Socket H4) mini ITX:

MSI MPG Z390I Gaming Edge AC. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.