MSI logo

MSI X79A-GD45 Plus Intel X79 LGA 2011 (Socket R) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82562
Info modified on:
30 Oct 2024, 13:07:56
Short summary description MSI X79A-GD45 Plus Intel X79 LGA 2011 (Socket R) ATX:

MSI X79A-GD45 Plus, Intel, LGA 2011 (Socket R), Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 128 GB

Long summary description MSI X79A-GD45 Plus Intel X79 LGA 2011 (Socket R) ATX:

MSI X79A-GD45 Plus. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, 3-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.