MSI logo

MSI X58 Platinum SLI Socket B (LGA 1366) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68550
Info modified on:
04 Apr 2019, 11:47:32
Short summary description MSI X58 Platinum SLI Socket B (LGA 1366) ATX:

MSI X58 Platinum SLI, Socket B (LGA 1366), Intel® Core™ i7, 24 GB, 800,1066,1333,1600 MHz, ATX, ATX

Long summary description MSI X58 Platinum SLI Socket B (LGA 1366) ATX:

MSI X58 Platinum SLI. Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7. Maximum internal memory: 24 GB, Supported memory clock speeds: 800,1066,1333,1600 MHz. Motherboard form factor: ATX, Power source type: ATX

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.