MSI Workstation WT75 8SM-054AU, Intel Xeon E, 3.7 GHz, 17.3", 3840 x 2160 pixels, 32 GB, 1.51 TB
MSI Workstation WT75 8SM-054AU. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Xeon E, Processor model: E-2176G, Processor frequency: 3.7 GHz. Display diagonal: 17.3", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro. Product color: Black