MSI Workstation WE72 7RJ-1032US, Intel® Core™ i7, 2.8 GHz, 17.3", 1920 x 1080 pixels, 32 GB, 512 GB
MSI Workstation WE72 7RJ-1032US. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product color: Black