MSI logo

MSI Megabook VR705 Intel® Core™2 Duo 17" 4 GB DDR2-SDRAM 320 GB UMA Windows Vista Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66442
Info modified on:
02 Sept 2024, 22:26:43
Short summary description MSI Megabook VR705 Intel® Core™2 Duo 17" 4 GB DDR2-SDRAM 320 GB UMA Windows Vista Home Premium:

MSI Megabook VR705, Intel® Core™2 Duo, 1.6 GHz, 17", 1440 x 900 pixels, 4 GB, 320 GB

Long summary description MSI Megabook VR705 Intel® Core™2 Duo 17" 4 GB DDR2-SDRAM 320 GB UMA Windows Vista Home Premium:

MSI Megabook VR705. Processor family: Intel® Core™2 Duo, Processor frequency: 1.6 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: UMA. Operating system installed: Windows Vista Home Premium. Weight: 7.05 lbs (3.2 kg)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.