MSI Vector 16 HX AI A2XWHG-074, Intel Core Ultra 7, 16", 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Home
MSI Vector 16 HX AI A2XWHG-074. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 255HX. Display diagonal: 16", HD type: Quad HD+, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics, Discrete graphics card model: NVIDIA GeForce RTX 5070 Ti. Operating system installed: Windows 11 Home. Product color: Gray