MSI logo

MSI Vector 16 HX A14VHG-819IT Intel® Core™ i9 i9-14900HX Laptop 16" Full HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Black

Brand:
Product family:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1750
Info modified on:
10 Feb 2025, 09:57:22
Short summary description MSI Vector 16 HX A14VHG-819IT Intel® Core™ i9 i9-14900HX Laptop 16" Full HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Black:

MSI Vector 16 HX A14VHG-819IT, Intel® Core™ i9, 16", 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description MSI Vector 16 HX A14VHG-819IT Intel® Core™ i9 i9-14900HX Laptop 16" Full HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Black:

MSI Vector 16 HX A14VHG-819IT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 16", HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4080. Operating system installed: Windows 11 Home. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.