MSI logo

MSI V809-845R graphics card AMD Radeon R7 240 4 GB GDDR3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57338
Info modified on:
02 Sept 2024, 20:32:59
Short summary description MSI V809-845R graphics card AMD Radeon R7 240 4 GB GDDR3:

MSI V809-845R, Radeon R7 240, 4 GB, GDDR3, 128 bit, 1920 x 1200 pixels, PCI Express x16

Long summary description MSI V809-845R graphics card AMD Radeon R7 240 4 GB GDDR3:

MSI V809-845R. Graphics processor family: AMD, Graphics processor: Radeon R7 240, Processor frequency: 730 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1800 MHz. Maximum resolution: 1920 x 1200 pixels. DirectX version: 11.2, OpenGL version: 4.3. Interface type: PCI Express x16

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.