MSI logo

MSI N730-4GD3V2 NVIDIA GeForce GT 730 4 GB GDDR3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170391
Info modified on:
02 Sept 2024, 20:32:54
Short summary description MSI N730-4GD3V2 NVIDIA GeForce GT 730 4 GB GDDR3:

MSI N730-4GD3V2, GeForce GT 730, 4 GB, GDDR3, 128 bit, 4096 x 2160 pixels, PCI Express 2.0

Long summary description MSI N730-4GD3V2 NVIDIA GeForce GT 730 4 GB GDDR3:

MSI N730-4GD3V2. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 700 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.