MSI logo

MSI N720-1GD5HLP NVIDIA GeForce GT 720 1 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86756
Info modified on:
02 Sept 2024, 20:34:07
Short summary description MSI N720-1GD5HLP NVIDIA GeForce GT 720 1 GB GDDR5:

MSI N720-1GD5HLP, GeForce GT 720, 1 GB, GDDR5, 64 bit, 5000 MHz, PCI Express x16 2.0

Long summary description MSI N720-1GD5HLP NVIDIA GeForce GT 720 1 GB GDDR5:

MSI N720-1GD5HLP. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 720, Processor frequency: 797 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 5000 MHz. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 2.0. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.