MSI logo

MSI V803-870R graphics card AMD Radeon RX Vega 64 8 GB

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64088
Info modified on:
02 Sept 2024, 20:34:53
Short summary description MSI V803-870R graphics card AMD Radeon RX Vega 64 8 GB:

MSI V803-870R, Radeon RX Vega 64, 8 GB, 2048 bit, 945 MHz, PCI Express x16 3.0, 1 fan(s)

Long summary description MSI V803-870R graphics card AMD Radeon RX Vega 64 8 GB:

MSI V803-870R. Graphics processor family: AMD, Graphics processor: Radeon RX Vega 64, Processor frequency: 1247 MHz. Discrete graphics card memory: 8 GB, Memory bus: 2048 bit, Memory clock speed: 945 MHz. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.