MSI logo

MSI GAMING GeForce RTX 3070 X TRIO NVIDIA 8 GB GDDR6

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57224
Info modified on:
02 Sept 2024, 20:36:14
Short summary description MSI GAMING GeForce RTX 3070 X TRIO NVIDIA 8 GB GDDR6:

MSI GAMING GeForce RTX 3070 X TRIO, GeForce RTX 3070, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description MSI GAMING GeForce RTX 3070 X TRIO NVIDIA 8 GB GDDR6:

MSI GAMING GeForce RTX 3070 X TRIO. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3070. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination color: Multi

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.