MSI logo

MSI GAMING V336-001R graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201528
Info modified on:
02 Sept 2024, 20:35:31
Short summary description MSI GAMING V336-001R graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X:

MSI GAMING V336-001R, GeForce GTX 1080, 8 GB, GDDR5X, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI GAMING V336-001R graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X:

MSI GAMING V336-001R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080, Processor frequency: 1607 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5X, Memory bus: 256 bit, Memory clock speed: 10108 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.