MSI logo

MSI GAMING R9 390X 8G AMD Radeon R9 390X 8 GB GDDR5

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82697
Info modified on:
02 Sept 2024, 20:35:58
Short summary description MSI GAMING R9 390X 8G AMD Radeon R9 390X 8 GB GDDR5:

MSI GAMING R9 390X 8G, Radeon R9 390X, 8 GB, GDDR5, 512 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description MSI GAMING R9 390X 8G AMD Radeon R9 390X 8 GB GDDR5:

MSI GAMING R9 390X 8G. Graphics processor family: AMD, Graphics processor: Radeon R9 390X, Processor frequency: 1080 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 6000 MHz. Maximum resolution: 4096 x 2160 pixels. OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.