MSI logo

MSI V283-005R graphics card NVIDIA GeForce GTX 680 2 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9560
Info modified on:
02 Sept 2024, 20:36:43
Short summary description MSI V283-005R graphics card NVIDIA GeForce GTX 680 2 GB GDDR5:

MSI V283-005R, GeForce GTX 680, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI V283-005R graphics card NVIDIA GeForce GTX 680 2 GB GDDR5:

MSI V283-005R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 680, Processor frequency: 1110 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.