MSI logo

MSI V257-014R graphics card NVIDIA GeForce GTX 570 1.25 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87449
Info modified on:
02 Sept 2024, 20:35:11
Short summary description MSI V257-014R graphics card NVIDIA GeForce GTX 570 1.25 GB GDDR5:

MSI V257-014R, GeForce GTX 570, 1.25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI V257-014R graphics card NVIDIA GeForce GTX 570 1.25 GB GDDR5:

MSI V257-014R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 570, Processor frequency: 770 MHz. Discrete graphics card memory: 1.25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.