MSI logo

MSI N210-MD512H GeForce 210 GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93448
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI N210-MD512H GeForce 210 GDDR2:

MSI N210-MD512H, GeForce 210, GDDR2, 64 bit, 1000 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N210-MD512H GeForce 210 GDDR2:

MSI N210-MD512H. Graphics processor: GeForce 210. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.