MSI logo

MSI N250GTS GeForce GTS 250 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121698
Info modified on:
04 Apr 2019, 10:18:30
Short summary description MSI N250GTS GeForce GTS 250 1 GB GDDR3:

MSI N250GTS, GeForce GTS 250, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI N250GTS GeForce GTS 250 1 GB GDDR3:

MSI N250GTS. Graphics processor: GeForce GTS 250. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2300 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.