MSI logo

MSI R3450-TD256H GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44323
Info modified on:
04 Apr 2019, 08:47:40
Short summary description MSI R3450-TD256H GDDR2:

MSI R3450-TD256H, GDDR2, 64 bit, 1000 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI R3450-TD256H GDDR2:

MSI R3450-TD256H. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: PCI Express 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.