location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI V116-027R graphics card GeForce 8400 GS GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V116-027R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V116-027R
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI V116-027R graphics card GeForce 8400 GS GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce 8400 GS GDDR2
  • - 2560 x 1600 pixels 64 bit 800 MHz 6.4 Gbit/s PCI Express x16
  • - DirectX version: 10.0 OpenGL version: 2.0
Long product name MSI V116-027R graphics card GeForce 8400 GS GDDR2 :
The short editorial description of MSI V116-027R graphics card GeForce 8400 GS GDDR2

NX8400GS-TD256EH - GeForce 8400 GS, PCI Express x16, GDDR2 256MB, 64bit, 1 x DVI, 1 x D-Sub, 1 x TV-Output, 2560 x 1600
More>>>
MSI V116-027R graphics card GeForce 8400 GS GDDR2:
The official marketing text of MSI V116-027R graphics card GeForce 8400 GS GDDR2 as supplied by the manufacturer

MSI Dual CoreCell ASIC
MSI Dual CoreCell Technology
Questing for a system which possesses ultimate multimedia performance and silent operation, MSI Dual CoreCell comes with the perfect signal purification ability, which is necessary for higher multimedia quality and system performance.

MSI Vivid Video Technology
MSI Vivid is an easy tool to enhance " image quality ". It can helps users to get better image quality in viewing " Digital photos, document & games "
- Vivid brings the easiest way to optimize graphic quality.
- Colorize your vision when browsing digital photos!!!
- Sharpen characters edge!!!
- Enhance contrast when playing game!!!

DOT Express (Dynamic Overclocking Technology Express)
MSI DOT Express Technology is the most advanced Dynamic Overclocking Technology Express enabling supreme overclocking, cooling and de-noise performance. It is an advanced overclocking engine, designed to deliver up to 10% extra performance and greatly enhances the synchronized GPU & DDR performance.

MSI StarOSD, the best gaming utility
MSI StarOSD is a very helpful utility for the avid PC gamers. Users can easily access the StarOSD to adjust the contrast, brightness, overclocking and temperature according to each user’s individual preference.
Note:Star OSD function that be used on different games has some difference cause the game different design.

MSI Advanced Live Update Online
MSI Live Update online is designed to automatically download and update the BIOS and driver when there’s a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

Live Update 3
MSI Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

HDCP Support
The HDCP provides a robust, cost-effective and transparent method for transmitting and receiving digital entertainment similar to DVI/HDMI-compliant digital displays. HDCP encrypts the date transmitted between the DVI/HDMI connector on the graphics adapter and the display.

PhysX™
PhysX™ is designed specifically for hardware acceleration by powerful processors with hundreds of cores. Combined with the tremendous parallel processing capability of the GPU, PhysX™ will provide an exponential increase in physics processing power and will take gaming to a new level delivering rich, immersive physical gaming environments with features such as:
- Explosions that cause dust and collateral debris
- Characters with complex, jointed geometries for more life-like motion and interaction
- Spectacular new weapons with incredible effects
- Cloth that drapes and tears naturally
- Dense smoke & fog that billow around objects in motion
Free download PhysX™-enabled Warmonger Full Game

NVIDIA® CUDA™ Technology
NVIDIA® CUDA™ technology is the world’s only C language environment that enables programmers and developers to write software to solve complex computational problems in a fraction of the time by tapping into the many-core parallel processing power of GPUs. With millions of CUDA™-capable GPUs already deployed, thousands of software programmers are already using the free CUDA™ software tools to accelerate applications—from video and audio encoding to oil and gas exploration, product design, medical imaging, and scientific research.

Short summary description MSI V116-027R graphics card GeForce 8400 GS GDDR2:
This short summary of the MSI V116-027R graphics card GeForce 8400 GS GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI V116-027R, GeForce 8400 GS, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI V116-027R graphics card GeForce 8400 GS GDDR2:
This is an auto-generated long summary of MSI V116-027R graphics card GeForce 8400 GS GDDR2 based on the first three specs of the first five spec groups.

MSI V116-027R. Graphics processor: GeForce 8400 GS, Processor frequency: 459 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Processor
Graphics processor *
GeForce 8400 GS
Processor frequency *
459 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
800 MHz
Data transfer rate
6.4 Gbit/s
Ports & interfaces
Interface type *
PCI Express x16
TV-out
Yes
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
DirectX version *
10.0
OpenGL version *
2.0
Dual Link DVI *
Yes
Texture Fill Rate (TFR)
3.6 GTexel/s
Design
Cooling type *
Passive
Other features
Mac compatibility
No
HDMI
Yes
Brand Image Article code product Stock Price from
BFG Tech

BFG Tech GeForce 7800 GT OC 256MB PCIe GDDR3
(show image)
BFGE78256GSOC GeForce 7800 GT OC 256MB PCIe 0.00
(excl. VAT)
0 (incl. VAT)