MSI logo

MSI V096-190R graphics card GeForce 8500 GT GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113444
Info modified on:
07 Apr 2020, 09:44:32
Short summary description MSI V096-190R graphics card GeForce 8500 GT GDDR2:

MSI V096-190R, GeForce 8500 GT, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels

Long summary description MSI V096-190R graphics card GeForce 8500 GT GDDR2:

MSI V096-190R. Graphics processor: GeForce 8500 GT, Processor frequency: 460 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.