MSI logo

MSI NX7600GT-TD512Z V064-190R NVIDIA GDDR2

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89348
Info modified on:
04 Apr 2019, 08:20:14
Short summary description MSI NX7600GT-TD512Z V064-190R NVIDIA GDDR2:

MSI NX7600GT-TD512Z V064-190R, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, AGP 8x

Long summary description MSI NX7600GT-TD512Z V064-190R NVIDIA GDDR2:

MSI NX7600GT-TD512Z V064-190R. Graphics processor family: NVIDIA. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, Dual Link DVI. Interface type: AGP 8x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.