MSI logo

MSI Wind Wind12 U200-029IT Intel® Core™ 2 Solo SU3500 Netbook 12.1" 2 GB DDR2-SDRAM Windows 7 Home Premium White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15280
Info modified on:
25 Jan 2025, 22:41:12
Short summary description MSI Wind Wind12 U200-029IT Intel® Core™ 2 Solo SU3500 Netbook 12.1" 2 GB DDR2-SDRAM Windows 7 Home Premium White:

MSI Wind Wind12 U200-029IT, Intel® Core™ 2 Solo, 1.3 GHz, 12.1", 1366 x 768 pixels, 2 GB, Windows 7 Home Premium

Long summary description MSI Wind Wind12 U200-029IT Intel® Core™ 2 Solo SU3500 Netbook 12.1" 2 GB DDR2-SDRAM Windows 7 Home Premium White:

MSI Wind Wind12 U200-029IT. Product type: Netbook. Processor family: Intel® Core™ 2 Solo, Processor model: SU3500, Processor frequency: 1.3 GHz. Display diagonal: 12.1", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Home Premium. Product color: White. Weight: 3.09 lbs (1.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.