MSI Trident A 9SI-808IT, 2.9 GHz, Intel® Core™ i5, i5-9400F, 8 GB, 1.51 TB, Windows 10 Home
MSI Trident A 9SI-808IT. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Desktop. Product type: PC. Product color: Black