Intel Core i5-12450H (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel Iris Xe Graphics, NVIDIA GeForce RTX 4050 (6GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home
REINVENTING MULTI-CORE ARCHITECTURE
UP TO INTEL® CORE™ i7-12650H PROCESSOR
Up to latest 12th Core™ i7-12650H processor, the Thin GF63 provides unprecedented boost in your multitasking projects and performance demanding games.
GEFORCE RTX 40 SERIES LAPTOPS
BEYOND FAST
NVIDIA® GeForce RTX™ 40 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. Built with the ultra-efficient NVIDIA Ada Lovelace architecture, they bring a quantum leap in performance with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing. Plus, the Max-Q suite of technologies optimizes system performance, power, battery life, and acoustics for peak efficiency.
AI-POWERED PERFORMANCE
AND LIFELIKE GRAPHICS*
Get a quantum leap in performance in games and creative apps with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing.
RAY TRACING
HYPERREALISTIC. HYPERFAST.
The Ada architecture unleashes the full glory of ray tracing, which simulates how light behaves in the real world. With the power of RTX 40 Series and third-gen RT Cores, you can experience incredibly detailed virtual worlds like never before.
OPTIMIZED POWER AND
PERFORMANCE
NVIDIA Max-Q is an advanced suite of AI-powered technologies that optimize your system for peak efficiency. This enables blazing-fast laptops that are thin, quiet, and have amazing battery life.
STAY COOL AND QUIET UNDER LOAD
Fine-tuned to be noticeably quieter and cooler under load, easily blending into any environment.
LIGHTNING FAST AND SMOOTH DISPLAY
Our gaming laptops tailor-made and highly optimized for gamers. The display comes with a high refresh rate and smooth visuals, allowing you to experience the next level of gaming.
VERSATILE CONNECTIVITY
Thin GF63 provides comprehensive connectivity to let you connect all your devices easily.
MSI Gaming Thin GF63 12VE-054FR Thin, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home
MSI Gaming Thin GF63 12VE-054FR Thin. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Home. Product color: Black